The ATTINY44V-10SSUR is an 8-bit microcontroller from Lingto Electronic Limited, featuring a high-performance, low-power AVR architecture. It supports a range of operating voltages from 1.8V to 5.5V and is capable of executing most instructions in a single clock cycle. The microcontroller includes 4KB of in-system programmable Flash memory, 256 bytes of EEPROM, and 512 bytes of SRAM, with a data retention of up to 100 years at 25°C. This device is equipped with various peripheral features, including one 8-bit and one 16-bit timer/counter with two PWM channels, a 10-bit ADC with multiple channels, and a programmable watchdog timer. It also supports multiple power-saving modes, making it suitable for battery-operated applications. The ATTINY44V-10SSUR is available in a 14-pin SOIC package and operates within an industrial temperature range of -40°C to +85°C. Its low power consumption, with only 300 µA in active mode at 1 MHz and 0.1 µA in power-down mode, makes it an efficient choice for embedded systems.
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 14-SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 14-SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 14-SOIC
IC MCU 8BIT 4KB FLASH 14SOIC
IC MCU 8BIT 4KB FLASH 14SOIC
IC MCU 8BIT 4KB FLASH 14SOIC
8-bit Microcontrollers - MCU 4KB FLSH 256B EE256B SRAM-10MHz, IND
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 14-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY44V-10SSURTR-ND | ATTINY44V-10SSUR | ATTINY44V-10SSUR | ATTINY44V-10SSUR | ATTINY44V-10SSUR | ATTINY44V-10SSUR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | ||
| Bits | Other; A/D 8x10b | |||||
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | 0.2560 KB | ||
| ROM | 4 KB |