Microchip Technology, Inc. Microcontrollers ATTINY4-TS8R

Description
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 512B (256 x 16) FLASH SOT-23-6
Request a Quote Datasheet
Description
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 512B (256 x 16) FLASH SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATTINY4-TS8RTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY4-TS8RTR-ND
Microcontrollers ATTINY4-TS8RTR-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 512B (256 x 16) FLASH SOT-23-6

AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 512B (256 x 16) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - ATTINY4-TS8RCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY4-TS8RCT-ND
Microcontrollers ATTINY4-TS8RCT-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 512B (256 x 16) FLASH SOT-23-6

AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 512B (256 x 16) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - ATTINY4-TS8RDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY4-TS8RDKR-ND
Microcontrollers ATTINY4-TS8RDKR-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 512B (256 x 16) FLASH SOT-23-6

AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 512B (256 x 16) FLASH SOT-23-6

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT SOT23 Embedded Microcontroller MCU
685-ATTINY4-TS8R
8-bit 8BIT SOT23 Embedded Microcontroller MCU 685-ATTINY4-TS8R
IC MCU 8BIT 512B FLASH SOT23-6 Product overview: ATTINY4-TS8R from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY4-TS8R can be used for catalog matching and distributor lookup.

IC MCU 8BIT 512B FLASH SOT23-6 Product overview: ATTINY4-TS8R from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY4-TS8R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATTINY4-TS8R - 862587-ATTINY4-TS8R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY4-TS8R
862587-ATTINY4-TS8R
Embedded - Embedded - Microcontrollers - ATTINY4-TS8R 862587-ATTINY4-TS8R
Manufacturer: Microchip Technology Win Source Part Number: 862587-ATTINY4-TS8R Series: AVR® ATtiny Operating Temperature Range: -40°C ~ 125°C (TA) Features: AVR series Microcontroller IC 8-Bit 10MHz 512B (256 x 16) FLASH SOT-23-6 Core Processor: AVR Speed: 10MHz Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Core Size: 8-Bit Peripherals: POR, PWM, WDT Number of I/O: 4 Program Memory Size: 512B (256 x 16) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: ATtiny4 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATTINY4-TS8RTR, ATTINY4-TS8R SL383, ATTINY4-TS8R-ND, ATTINY4TS8R, ATTINY4-TS8RCT, ATTINY4-TS8RDKR

Manufacturer: Microchip Technology
Win Source Part Number: 862587-ATTINY4-TS8R
Series: AVR® ATtiny
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: AVR series Microcontroller IC 8-Bit 10MHz 512B (256 x 16) FLASH SOT-23-6
Core Processor: AVR
Speed: 10MHz
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: POR, PWM, WDT
Number of I/O: 4
Program Memory Size: 512B (256 x 16)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: ATtiny4
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATTINY4-TS8RTR, ATTINY4-TS8R SL383, ATTINY4-TS8R-ND, ATTINY4TS8R, ATTINY4-TS8RCT, ATTINY4-TS8RDKR

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY4-TS8R
8-bit Microcontrollers - MCU ATTINY4-TS8R
8-bit Microcontrollers - MCU 512B FLASH 32B SRAM TIMER

8-bit Microcontrollers - MCU 512B FLASH 32B SRAM TIMER

Buy Now Datasheet
Embedded - Microcontrollers - ATTINY4-TS8R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY4-TS8R
Embedded - Microcontrollers ATTINY4-TS8R
IC MCU 8BIT 512B FLASH SOT23-6

IC MCU 8BIT 512B FLASH SOT23-6

Supplier's Site Datasheet
Microcontrollers - ATTINY4-TS8R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY4-TS8R
Microcontrollers ATTINY4-TS8R
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 512B (256 x 16) FLASH SOT-23-6

AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 512B (256 x 16) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - ATTINY4-TS8R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY4-TS8R
Microcontrollers ATTINY4-TS8R
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 512B (256 x 16) FLASH SOT-23-6

AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 512B (256 x 16) FLASH SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY4-TS8R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY4-TS8R
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY4-TS8R
IC MCU 8BIT 512B FLASH SOT23-6

IC MCU 8BIT 512B FLASH SOT23-6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATTINY4-TS8RTR-ND 685-ATTINY4-TS8R 862587-ATTINY4-TS8R ATTINY4-TS8R ATTINY4-TS8R ATTINY4-TS8R ATTINY4-TS8R
Product Name Microcontrollers 8-bit 8BIT SOT23 Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATTINY4-TS8R 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz
RAM 0.0320 KB 0.0320 KB 0.5120 KB 0.0320 KB 32 KB
ROM 0.5120 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814ARU-REEL7 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details