AVR AVR®32 UC3 D Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-QFN (9x9)
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 48MHz, CMOS, PQCC64
IC MCU 32BIT 64KB FLASH 64QFN Product overview: ATUC64D3-Z2UT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATUC64D3-Z2UT can be used for catalog matching and distributor lookup.
32-bit Microcontrollers - MCU UC3D3 64KB FL 85C
AVR AVR®32 UC3 D Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-QFN (9x9)
AVR AVR®32 UC3 D Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 64KB FLASH 64QFN
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATUC64D3-Z2UT-ND | ATUC64D3-Z2UT | 685-ATUC64D3-Z2UT | ATUC64D3-Z2UT | ATUC64D3-Z2UT | ATUC64D3-Z2UT |
| Product Name | Microcontrollers | 32-bit 32BIT 64KB Embedded Microcontroller MCU | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | |||
| Bits | Other; A/D 8x10b | |||||
| RAM | 16 KB | 16 KB | 16 KB | |||
| ROM | 64 KB |