AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 20-SOIC
8-bit Microcontrollers - MCU 105C, Green, 20MHz, SOIC20, T&R
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 20-SOIC
IC MCU 8BIT 8KB FLASH 20SOIC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY816-SN-ND | 1936246P | 1936246 | 1936245 | ATTINY816-SN | ATTINY816-SN | ATTINY816-SN |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | |||||
| Bits | 8 Bit; Other; A/D 12x10b; D/A 1x8b | ||||||
| RAM | 0.5120 KB | 0.5120 KB | |||||
| ROM | 8 KB | 8 KB | 8 KB | 8 KB |