The ATTINY817-MN is an 8-bit microcontroller from Quarktwin Technology Ltd., part of the tinyAVR® 1-series. It operates at a maximum clock speed of 20 MHz and features 8 KB of Flash memory, 512 bytes of SRAM, and 128 bytes of EEPROM. The microcontroller is housed in a compact 24-pin VQFN package and is suitable for a wide range of applications due to its low-power architecture and advanced features. Key functionalities include a hardware multiplier, multiple timers (including a 16-bit Timer/Counter Type A and a 12-bit Timer/Counter Type D), a 10-bit ADC, and a DAC. It supports various communication interfaces such as USART, SPI, and TWI, making it versatile for different project requirements. The device also includes a capacitive touch interface with an integrated QTouch® peripheral touch controller, enhancing user interaction capabilities. Operating temperature ranges from -40°C to +105°C, ensuring reliability in diverse environments. The ATTINY817-MN is designed for applications requiring efficient processing and low power consumption, making it a suitable choice for engineers looking for a robust microcontroller solution.
IC MCU 8BIT 8KB FLASH 24QFN Product overview: ATTINY817-MN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY817-MN can be used for catalog matching and distributor lookup.
20MHz,8KB,QFN24,Ind 105C,Green,Tray
20MHz,8KB,QFN24,Ind 105C,Green,Tray
20MHz,8KB,QFN24,Ind 105C,Green,Tray
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
Win Source Part Number: 1121394-ATTINY817-MN
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: tinyAVR™ 1, Functional Safety (FuSa)
Core Processor: AVR
Speed: 20MHz
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 22
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 512 x 8
Data Converters: A/D 12x10b; D/A 1x8b
Oscillator Type: Internal
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
Alternative Parts (Cross-Reference): ATTINY817MN;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATTINY817
8KB 1.8V~5.5V AVR 20MHz FLASH 22 QFN-24-EP(4x4) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
IC MCU 8BIT 8KB FLASH 24QFN
IC MCU 8BIT 8KB FLASH 24QFN
IC MCU 8BIT 8KB FLASH 24QFN
8-bit Microcontrollers - MCU 20MHz,8KB,QFN24,Ind 105C,Green,Tray
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATTINY817-MN | 2368849 | ATTINY817-MN-ND | 1121394-ATTINY817-MN | ATTINY817-MN | ATTINY817-MN | ATTINY817-MN | ATTINY817-MN | ATTINY817-MN | ATTINY817-MN |
| Product Name | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||||
| RAM | 0.5120 KB | 0.5120 KB | 8 KB | 0.5120 KB | 512 KB | 0.5120 KB | ||||
| ROM | 0.1280 KB | 8 KB | 8 KB | 128 KB | ||||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |