Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers ATUC64L3U-Z3UR

Description
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 50MHz, CMOS, PQCC64
Request a Quote
Description
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 50MHz, CMOS, PQCC64
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATUC64L3U-Z3UR is a 32-bit microcontroller from Lingto Electronic Limited, featuring a high-performance AVR architecture capable of running at frequencies up to 50MHz. It offers a compact single-cycle RISC instruction set, including DSP instructions, and supports up to 64 DMIPS performance. The microcontroller includes a Memory Protection Unit (MPU) and a Secure Access Unit (SAU) for enhanced security and peripheral protection. This device is equipped with 64KB of internal flash memory, which supports 100,000 write cycles and has a data retention capability of 15 years. It also features 16KB of SRAM, a high-speed USB interface, and multiple communication interfaces including SPI, TWI, and USART. The ATUC64L3U-Z3UR supports advanced power management features, including picoPower technology for ultra-low power consumption, making it suitable for battery-operated applications. The microcontroller includes a variety of peripherals such as an 8-channel ADC, multiple PWM channels, and an interrupt controller for efficient handling of events. It operates within a temperature range of -40°C to 85°C, making it suitable for industrial applications. The device is available in a 64-pin QFN package, facilitating integration into compact designs.

Datasheet Summary
Powered by GS/AI

The ATUC64L3U-Z3UR is a 32-bit microcontroller from Lingto Electronic Limited, featuring a high-performance AVR architecture capable of running at frequencies up to 50MHz. It offers a compact single-cycle RISC instruction set, including DSP instructions, and supports up to 64 DMIPS performance. The microcontroller includes a Memory Protection Unit (MPU) and a Secure Access Unit (SAU) for enhanced security and peripheral protection. This device is equipped with 64KB of internal flash memory, which supports 100,000 write cycles and has a data retention capability of 15 years. It also features 16KB of SRAM, a high-speed USB interface, and multiple communication interfaces including SPI, TWI, and USART. The ATUC64L3U-Z3UR supports advanced power management features, including picoPower technology for ultra-low power consumption, making it suitable for battery-operated applications. The microcontroller includes a variety of peripherals such as an 8-channel ADC, multiple PWM channels, and an interrupt controller for efficient handling of events. It operates within a temperature range of -40°C to 85°C, making it suitable for industrial applications. The device is available in a 64-pin QFN package, facilitating integration into compact designs.

Suppliers

Company
Product
Description
Supplier Links
 - ATUC64L3U-Z3UR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 50MHz, CMOS, PQCC64

RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 50MHz, CMOS, PQCC64

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322837-ATUC64L3U-Z3UR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322837-ATUC64L3U-Z3UR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322837-ATUC64L3U-Z3UR
Manufacturer: Atmel Win Source Part Number: 1322837-ATUC64L3U-Z3 UR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Bulk Core Processor: AVR Speed: 50MHz Standard Package: 1 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-VFQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 68 Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.6V HTSUS: 8542.31.0001 Other Part Number: 2156-ATUC64L3U-Z3UR, ATMATMATUC64L3U-Z3UR Base Product Number: ATUC64

Manufacturer: Atmel
Win Source Part Number: 1322837-ATUC64L3U-Z3UR
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Bulk
Core Processor: AVR
Speed: 50MHz
Standard Package: 1
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-VFQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 68
Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.6V
HTSUS: 8542.31.0001
Other Part Number: 2156-ATUC64L3U-Z3UR,ATMATMATUC64L3U-Z3UR
Base Product Number: ATUC64

Buy Now Datasheet
Microcontrollers - ATUC64L3U-Z3URTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATUC64L3U-Z3URTR-ND
Microcontrollers ATUC64L3U-Z3URTR-ND
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-ATUC64L3U-Z3UR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-ATUC64L3U-Z3UR
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-ATUC64L3U-Z3UR
IC MCU 32BIT 64KB FLASH 64QFN Product overview: ATUC64L3U-Z3UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATUC64L3U-Z3UR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 64QFN Product overview: ATUC64L3U-Z3UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATUC64L3U-Z3UR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - ATUC64L3U-Z3UR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATUC64L3U-Z3UR
Embedded - Microcontrollers ATUC64L3U-Z3UR
IC MCU 32BIT 64KB FLASH 64QFN

IC MCU 32BIT 64KB FLASH 64QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATUC64L3U-Z3UR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATUC64L3U-Z3UR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATUC64L3U-Z3UR
IC MCU 32BIT 64KB FLASH 64QFN

IC MCU 32BIT 64KB FLASH 64QFN

Supplier's Site
Microcontrollers - ATUC64L3U-Z3UR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATUC64L3U-Z3UR
Microcontrollers ATUC64L3U-Z3UR
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATUC64L3U-Z3UR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATUC64L3U-Z3UR
Microcontrollers ATUC64L3U-Z3UR
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
ATUC64L3U-Z3UR
32-bit Microcontrollers - MCU ATUC64L3U-Z3UR
32-bit Microcontrollers - MCU UC3L-64KB Flash 64QFN 85C green T&R

32-bit Microcontrollers - MCU UC3L-64KB Flash 64QFN 85C green T&R

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATUC64L3U-Z3UR 1322837-ATUC64L3U-Z3UR ATUC64L3U-Z3URTR-ND 685-ATUC64L3U-Z3UR ATUC64L3U-Z3UR ATUC64L3U-Z3UR ATUC64L3U-Z3UR ATUC64L3U-Z3UR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit 32BIT 64KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active Active Active
ROM Type Flash Flash; FLASH Flash Flash; FLASH
Package Type Other; LCC64 Other; 64-VFQFN Exposed Pad Other; 64-VFQFN Exposed Pad Other; Tape & Reel (TR) Other; 64-VFQFN Exposed Pad Other; 64-VFQFN Exposed Pad
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EN14 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - C164CL8RMCAKXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers