MCU, 20MHz, 8KB,VQFN20, Ind 85C, Green
MCU, 20MHz, 8KB,VQFN20, Ind 85C, Green
MCU, 20MHz, 8KB,VQFN20, Ind 85C, Green
AVR Automotive, AEC-Q100, AVR® ATtiny Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 20-VQFN (3x3)
AVR tinyAVR® 2 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 20-VQFN (3x3)
IC MCU 8BIT 8KB FLASH 20VQFN
IC MCU 8BIT 8KB FLASH 20VQFN
IC MCU 8BIT 8KB FLASH 20VQFN
8KB 1.8V~5.5V AVR 20MHz 18 VQFN-20(3x3) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2402941 | 150-ATTINY826-MU-ND | ATTINY826-MU | ATTINY826-MU | ATTINY826-MU | ATTINY826-MU | ATTINY826-MU |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) |
| Data Bus | 12bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| ROM | 8 KB | 8 KB | |||||
| Package Type | Other; VQFN | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | |||
| Pin Count | 20 | 20 | |||||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz |