RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PDSO14
Manufacturer: Microchip Technology
Win Source Part Number: 912236-ATTINY414-SSF
Series: tinyAVR™ 1, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: AVR series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 14-SOIC
Core Processor: AVR
Speed: 16MHz
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 12
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 10x10b; D/A 1x8b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: ATTINY414
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATTINY414-SSFRDKR, ATTINY414-SSFRCT, ATTINY414-SSFRTR
IC MCU 8BIT 4KB FLASH 14SOIC Product overview: ATTINY414-SSFR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY414-SSFR can be used for catalog matching and distributor lookup.
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 14-SOIC
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 14-SOIC
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 14-SOIC
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 14-SOIC
IC MCU 8BIT 4KB FLASH 14SOIC
IC MCU 8BIT 4KB FLASH 14SOIC
IC MCU 8BIT 4KB FLASH 14SOIC
8-bit Microcontrollers - MCU 125C Green 20MHz SOI C14 T&R
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY414-SSFR | 912236-ATTINY414-SSFR | 685-ATTINY414-SSFR | ATTINY414-SSFRCT-ND | ATTINY414-SSFR | ATTINY414-SSFR | ATTINY414-SSFR | ATTINY414-SSFR | ATTINY414-SSFR |
| Product Name | Embedded - Embedded - Microcontrollers - ATTINY414-SSFR | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | Active | ||||||
| ROM Type | Flash | Flash; FLASH | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH | |||
| Package Type | SOIC; Other; SOIC14 | SOIC; Other; 14-SOIC | Other; Tape & Reel (TR) | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| Clock Speed | 16 MHz | 20 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz |