Manufacturer: Microchip Technology
Win Source Part Number: 092245-ATTINY88-AU
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 28
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Data Converters: A/D 8x10b
Family Name: ATtiny88
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TQFP (7x7)
Speed(Frequency): 12MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Alternative Parts (Cross-Reference): ATtiny88-MU; ATtiny88-MUR; ATTINY88-MU-T;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)
IC MCU 8BIT 8KB FLASH 32TQFP Product overview: ATTINY88-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY88-AU can be used for catalog matching and distributor lookup.
8 bit Microcontroller, AVR, 8KB FLASH
8 bit Microcontroller, AVR, 8KB FLASH
MICROCONTROLLER MCU, 8 BIT, ATTINY, 12MHZ, QFP-32; Product Range:AVR ATtiny Family ATtiny88 Series Microcontrollers; CPU Speed:12MHz; Program Memory Size:8KB; RAM Memory Size:500Byte; No. of Pins:32Pins; MCU Case Style:QFP RoHS Compliant: Yes
IC MCU 8BIT 8KB FLASH 32TQFP
8-bit Microcontrollers - MCU 8KB In-system Flash 12MHz 1.8V-5.5V
8KB 1.8V~5.5V AVR 512Byte 12MHz FLASH 28 TQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
IC MCU 8BIT 8KB FLASH 32TQFP
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)
IC MCU 8BIT 8KB FLASH 32TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 092245-ATTINY88-AU | ATTINY88-AU-ND | 685-ATTINY88-AU | 1331687 | 1331687P | 68T3851 | ATTINY88-AU | ATTINY88-AU | ATTINY88-AU | ATTINY88-AU | ATTINY88-AU | ATTINY88-AU |
| Product Name | Embedded - Embedded - Microcontrollers - ATTINY88-AU | Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Attiny, 12Mhz, Qfp-32; Product Range Microchip | Microcontrollers | 8-bit Microcontrollers - MCU | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Life Cycle Stage | Active | Active | Active | |||||||||
| Clock Speed | 12 MHz | 12 MHz | 16 MHz | 12 MHz | 12 MHz | 12 MHz | 12 MHz | |||||
| RAM | 8 KB | 0.5120 KB | 0.5120 KB | 0.5000 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | ||||
| ROM | 64 KB | 8 KB | 0.0640 KB | 8 KB |