AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 14-SOIC
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 14-SOIC
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 14-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 912237-ATTINY414-SSN
Series: tinyAVR™ 1, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: AVR series Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 14-SOIC
Core Processor: AVR
Speed: 20MHz
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 12
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 10x10b; D/A 1x8b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: ATTINY414
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.31.0001
Other Part Number: ATTINY414-SSNRTR, ATTINY414-SSNRCT, ATTINY414-SSNRDKR
IC MCU 8BIT 4KB FLASH 14SOIC Product overview: ATTINY414-SSNR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY414-SSNR can be used for catalog matching and distributor lookup.
IC MCU 8BIT 4KB FLASH 14SOIC
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 14-SOIC
8-bit Microcontrollers - MCU 105C Green 20MHz SOI C14 T&R
IC MCU 8BIT 4KB FLASH 14SOIC
4KB 1.8V~5.5V AVR 256Byte 20MHz FLASH 12 SOIC-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS
IC MCU 8BIT 4KB FLASH 14SOIC
IC MCU 8BIT 4KB FLASH 14SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY414-SSNRCT-ND | 912237-ATTINY414-SSNR | 685-ATTINY414-SSNR | ATTINY414-SSNR | ATTINY414-SSNR | ATTINY414-SSNR | ATTINY414-SSNR | ATTINY414-SSNR | 536-ATTINY414-SSNR | ATTINY414-SSNR |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATTINY414-SSNR | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | IC MCU 8BIT 4KB FLASH 14SOIC | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| Bits | 8 Bit; Other; A/D 10x10b; D/A 1x8b | Other; 10bit | ||||||||
| RAM | 0.2560 KB | 4 KB | 0.2560 KB | 256 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | ||
| ROM | 4 KB | 128 KB | 0.1280 KB |