IC MCU 32BIT 64KB FLASH 64TQFP Product overview: ATUC64L3U-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATUC64L3U-AUT can be used for catalog matching and distributor lookup.
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 50MHz, CMOS, PQFP64
IC MCU 32BIT 64KB FLASH 64TQFP
IC MCU 32BIT 64KB FLASH 64TQFP
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
32-bit Microcontrollers - MCU UC3L-64KB Flash 64QFP 85C green TRAY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATUC64L3U-AUT | ATUC64L3U-AUT-ND | ATUC64L3U-AUT | ATUC64L3U-AUT | ATUC64L3U-AUT | ATUC64L3U-AUT | ATUC64L3U-AUT |
| Product Name | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | |||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | |||
| Supply Voltage | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | SPI/USART/USB | SPI; UART; USART; USB |