Manufacturer: Microchip Technology
Win Source Part Number: 862580-ATTINY414-SSF
Series: tinyAVR™ 1, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: AVR series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 14-SOIC
Core Processor: AVR
Speed: 16MHz
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 12
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 10x10b; D/A 1x8b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: ATTINY414
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 57
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8542.31.0001
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 14-SOIC
IC MCU 8BIT 4KB FLASH 14SOIC Product overview: ATTINY414-SSF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY414-SSF can be used for catalog matching and distributor lookup.
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 14-SOIC
8-bit Microcontrollers - MCU 125C, Green, 20MHz, SOIC14, Tray
IC MCU 8BIT 4KB FLASH 14SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 862580-ATTINY414-SSF | ATTINY414-SSF-ND | 685-ATTINY414-SSF | ATTINY414-SSF | ATTINY414-SSF | ATTINY414-SSF |
| Product Name | Embedded - Embedded - Microcontrollers - ATTINY414-SSF | Microcontrollers | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 20 MHz | 16 MHz | ||
| RAM | 4 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | ||
| ROM | 128 KB | 4 KB | 0.1280 KB | |||
| ROM Type | Flash; FLASH | Flash | EEPROM; EEPROM |