The ATTINY45V-10XU is an 8-bit AVR microcontroller from Quarktwin Technology Ltd. designed for high performance and low power consumption. It features an advanced RISC architecture with 120 powerful instructions, allowing most operations to execute in a single clock cycle. The microcontroller includes 4KB of in-system programmable Flash memory, 256 bytes of EEPROM, and 512 bytes of SRAM, with endurance ratings of 10,000 write/erase cycles for Flash and 100,000 for EEPROM. This device operates at a voltage range of 1.8V to 5.5V and supports clock speeds up to 10 MHz. It includes a variety of peripheral features such as an 8-bit timer/counter, two PWM channels, a 10-bit ADC with multiple channels, and a programmable watchdog timer. The microcontroller also supports low power modes, making it suitable for battery-operated applications. The ATTINY45V-10XU is available in multiple package types, including 8-pin TSSOP, and is rated for an industrial temperature range of -40°C to +85°C. Its compact size and versatile features make it a suitable choice for a wide range of embedded applications.
AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 8-TSSOP
IC MCU 8BIT 4KB FLASH 8TSSOP Product overview: ATTINY45V-10XU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY45V-10XU can be used for catalog matching and distributor lookup.
Win Source Part Number: 1190231-ATTINY45V-10
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: AVR® ATtiny, Functional Safety (FuSa)
Core Processor: AVR
Speed: 10MHz
Package: Tube
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: USI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 6
Program Memory Size: 4KB (2K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
Alternative Parts (Cross-Reference): ATTINY45V-10XU.; ATTINY45V10XU;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: 2266-ATTINY45V-10XU,
Base Product Number: ATTINY45
IC MCU 8BIT 4KB FLASH 8TSSOP
8-bit Microcontrollers - MCU AVR 4K FLASH 256B EE & SRAM USI ADC
IC MCU 8BIT 4KB FLASH 8TSSOP
IC MCU 8BIT 4KB FLASH 8TSSOP
AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 8-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY45V-10XU-ND | 685-ATTINY45V-10XU | 1190231-ATTINY45V-10XU | ATTINY45V-10XU | ATTINY45V-10XU | ATTINY45V-10XU | ATTINY45V-10XU | ATTINY45V-10XU |
| Product Name | Microcontrollers | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 10 MHz | 20 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz | ||
| Bits | Other; A/D 4x10b | |||||||
| RAM | 0.2560 KB | 0.2560 KB | 4 KB | 256 KB | 0.2560 KB | 0.2560 KB | ||
| ROM | 4 KB | 0.2560 KB | 256 KB |