Microchip Technology, Inc. Microcontrollers ATTINY9-TS8R

Description
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH SOT-23-6
Request a Quote Datasheet
Description
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATTINY9-TS8RTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY9-TS8RTR-ND
Microcontrollers ATTINY9-TS8RTR-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH SOT-23-6

AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - ATTINY9-TS8RCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY9-TS8RCT-ND
Microcontrollers ATTINY9-TS8RCT-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH SOT-23-6

AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - ATTINY9-TS8RDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY9-TS8RDKR-ND
Microcontrollers ATTINY9-TS8RDKR-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH SOT-23-6

AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH SOT-23-6

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 1KB SOT23 Embedded Microcontroller MCU
685-ATTINY9-TS8R
8-bit 8BIT 1KB SOT23 Embedded Microcontroller MCU 685-ATTINY9-TS8R
IC MCU 8BIT 1KB FLASH SOT23-6 Product overview: ATTINY9-TS8R from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY9-TS8R can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1KB FLASH SOT23-6 Product overview: ATTINY9-TS8R from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY9-TS8R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATTINY9-TS8R - 912252-ATTINY9-TS8R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY9-TS8R
912252-ATTINY9-TS8R
Embedded - Embedded - Microcontrollers - ATTINY9-TS8R 912252-ATTINY9-TS8R
Manufacturer: Microchip Technology Win Source Part Number: 912252-ATTINY9-TS8R Series: AVR® ATtiny Operating Temperature Range: -40°C ~ 125°C (TA) Features: AVR series Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH SOT-23-6 Core Processor: AVR Speed: 10MHz Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Core Size: 8-Bit Peripherals: POR, PWM, WDT Number of I/O: 4 Program Memory Size: 1KB (512 x 16) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: ATTINY9 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATTINY9-TS8R-ND, ATTINY9-TS8R SL383, ATTINY9-TS8RTR, ATTINY9-TS8RCT, ATTINY9-TS8RDKR, ATTINY9TS8R

Manufacturer: Microchip Technology
Win Source Part Number: 912252-ATTINY9-TS8R
Series: AVR® ATtiny
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: AVR series Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH SOT-23-6
Core Processor: AVR
Speed: 10MHz
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: POR, PWM, WDT
Number of I/O: 4
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: ATTINY9
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATTINY9-TS8R-ND, ATTINY9-TS8R SL383, ATTINY9-TS8RTR, ATTINY9-TS8RCT, ATTINY9-TS8RDKR, ATTINY9TS8R

Buy Now Datasheet
Microcontrollers - ATTINY9-TS8R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATTINY9-TS8R
Microcontrollers ATTINY9-TS8R
IC MCU 8BIT 1KB FLASH SOT23-6

IC MCU 8BIT 1KB FLASH SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY9-TS8R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY9-TS8R
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY9-TS8R
IC MCU 8BIT 1KB FLASH SOT23-6

IC MCU 8BIT 1KB FLASH SOT23-6

Supplier's Site
Microcontroller Mcu, 8 Bit, Attiny, 10Mhz, Dfn-6; Product Range Microchip - 68T3865 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Attiny, 10Mhz, Dfn-6; Product Range Microchip
68T3865
Microcontroller Mcu, 8 Bit, Attiny, 10Mhz, Dfn-6; Product Range Microchip 68T3865
MICROCONTROLLER MCU, 8 BIT, ATTINY, 10MHZ, DFN-6; Product Range:tinyAVR Microcontrollers; CPU Speed:10MHz; Program Memory Size:1KB; RAM Memory Size:30Byte; No. of Pins:6Pins; MCU Case Style:DFN; No. of I/O s:4I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATTINY, 10MHZ, DFN-6; Product Range:tinyAVR Microcontrollers; CPU Speed:10MHz; Program Memory Size:1KB; RAM Memory Size:30Byte; No. of Pins:6Pins; MCU Case Style:DFN; No. of I/O s:4I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - ATTINY9-TS8R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY9-TS8R
Embedded - Microcontrollers ATTINY9-TS8R
IC MCU 8BIT 1KB FLASH SOT23-6

IC MCU 8BIT 1KB FLASH SOT23-6

Supplier's Site Datasheet
Microcontrollers - ATTINY9-TS8R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY9-TS8R
Microcontrollers ATTINY9-TS8R
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH SOT-23-6

AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH SOT-23-6

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY9-TS8R
8-bit Microcontrollers - MCU ATTINY9-TS8R
8-bit Microcontrollers - MCU 1K FLASH 32B SRAM TIMER

8-bit Microcontrollers - MCU 1K FLASH 32B SRAM TIMER

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - ATTINY9-TS8R - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
ATTINY9-TS8R
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) ATTINY9-TS8R
1KB 32Byte FLASH 4 1.8V~5.5V AVR 10MHz SOT-23-6 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

1KB 32Byte FLASH 4 1.8V~5.5V AVR 10MHz SOT-23-6 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATTINY9-TS8RTR-ND 685-ATTINY9-TS8R 912252-ATTINY9-TS8R ATTINY9-TS8R ATTINY9-TS8R 68T3865 ATTINY9-TS8R ATTINY9-TS8R ATTINY9-TS8R ATTINY9-TS8R
Product Name Microcontrollers 8-bit 8BIT 1KB SOT23 Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATTINY9-TS8R Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Attiny, 10Mhz, Dfn-6; Product Range Microchip Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz
RAM 0.0320 KB 0.0320 KB 1 KB 0.0320 KB 32 KB 0.0300 KB 0.0320 KB 0.0320 KB
ROM 1 KB
ROM Type Flash Flash; FLASH Flash; FLASH Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

 - C161KLMHAFXQMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers
Embedded - Microcontrollers - 73S1209F-44M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers