Microchip Technology, Inc. Microcontrollers ATTINY816-MNR

Description
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 20-VQFN (3x3)
Request a Quote Datasheet
Description
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 20-VQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATTINY816-MNRDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY816-MNRDKR-ND
Microcontrollers ATTINY816-MNRDKR-ND
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 20-VQFN (3x3)

AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 20-VQFN (3x3)

Buy Now Datasheet
Microcontrollers - ATTINY816-MNRCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY816-MNRCT-ND
Microcontrollers ATTINY816-MNRCT-ND
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 20-VQFN (3x3)

AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 20-VQFN (3x3)

Buy Now Datasheet
Microcontrollers - ATTINY816-MNRTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY816-MNRTR-ND
Microcontrollers ATTINY816-MNRTR-ND
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 20-VQFN (3x3)

AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 20-VQFN (3x3)

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ATTINY816-MNR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-ATTINY816-MNR
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-ATTINY816-MNR
IC MCU 8BIT 8KB FLASH 20QFN Product overview: ATTINY816-MNR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY816-MNR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 20QFN Product overview: ATTINY816-MNR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY816-MNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATTINY816-MNR - 959334-ATTINY816-MNR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY816-MNR
959334-ATTINY816-MNR
Embedded - Embedded - Microcontrollers - ATTINY816-MNR 959334-ATTINY816-MNR
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959334-ATTINY816-MNR Frequency: 20 MHz Memory Type: FLASH Memory Size: 8 kB Interface: 2-Wire, I2C, IrDA, SPI, UART, USART RAM Size: 512 B Height: 900 µm Number of A/D Converters: 1 Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): MSP430FR2512IRHLRATT INY816MNR; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Data Bus Width: 8 b RoHS: Non-Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000 Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Core Architecture: AVR Number of I/Os: 18 Number of ADC Channels: 12 Number of UART Channels: 1 Number of Timers/Counters: 3 Number of I2C Channels: 1 Number of SPI Channels: 1 Number of PWM Channels: 6

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959334-ATTINY816-MNR
Frequency: 20 MHz
Memory Type: FLASH
Memory Size: 8 kB
Interface: 2-Wire, I2C, IrDA, SPI, UART, USART
RAM Size: 512 B
Height: 900 µm
Number of A/D Converters: 1
Categories: Embedded - Microcontrollers
Alternative Parts (Cross-Reference): MSP430FR2512IRHLRATTINY816MNR;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Data Bus Width: 8 b
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542310000
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.8 V
Core Architecture: AVR
Number of I/Os: 18
Number of ADC Channels: 12
Number of UART Channels: 1
Number of Timers/Counters: 3
Number of I2C Channels: 1
Number of SPI Channels: 1
Number of PWM Channels: 6

Buy Now
Microcontrollers - ATTINY816-MNR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATTINY816-MNR
Microcontrollers ATTINY816-MNR
IC MCU 8BIT 8KB FLASH 20QFN

IC MCU 8BIT 8KB FLASH 20QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY816-MNR
8-bit Microcontrollers - MCU ATTINY816-MNR
8-bit Microcontrollers - MCU AVR 8-bit Microcontroller

8-bit Microcontrollers - MCU AVR 8-bit Microcontroller

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - ATTINY816-MNR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
ATTINY816-MNR
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) ATTINY816-MNR
8KB 512Byte FLASH 18 1.8V~5.5V AVR 20MHz UQFN-20-EP(3x3) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

8KB 512Byte FLASH 18 1.8V~5.5V AVR 20MHz UQFN-20-EP(3x3) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Mcu, 8Bit, Avr, 20Mhz, Vqfn-20; Product Range Microchip - 72AC4975 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Avr, 20Mhz, Vqfn-20; Product Range Microchip
72AC4975
Mcu, 8Bit, Avr, 20Mhz, Vqfn-20; Product Range Microchip 72AC4975
MCU, 8BIT, AVR, 20MHZ, VQFN-20; Product Range:AVR Family ATtiny81 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:VQFN; No. of I/O s:18I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, AVR, 20MHZ, VQFN-20; Product Range:AVR Family ATtiny81 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:VQFN; No. of I/O s:18I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATTINY816-MNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY816-MNR
Microcontrollers ATTINY816-MNR
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 20-VQFN (3x3)

AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 20-VQFN (3x3)

Buy Now Datasheet
Embedded - Microcontrollers - ATTINY816-MNR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY816-MNR
Embedded - Microcontrollers ATTINY816-MNR
IC MCU 8BIT 8KB FLASH 20QFN

IC MCU 8BIT 8KB FLASH 20QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATTINY816-MNRDKR-ND 685-ATTINY816-MNR 959334-ATTINY816-MNR ATTINY816-MNR ATTINY816-MNR ATTINY816-MNR 72AC4975 ATTINY816-MNR ATTINY816-MNR
Product Name Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATTINY816-MNR Microcontrollers 8-bit Microcontrollers - MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Mcu, 8Bit, Avr, 20Mhz, Vqfn-20; Product Range Microchip Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits 8 Bit; Other; A/D 12x10b; D/A 1x8b Other; 10bit
RAM 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB
ROM 8 KB 0.1280 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C00053631 A - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC814BRU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details