Microchip Technology, Inc. ATTINY816

Description
The ATtiny816 microcontroller featuring the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz and with 8 KB Flash, 512B SRAM, and 128B of EEPROM in 20-pin packages. The series uses the latest Core Independent Peripherals with low-power features, including an Event System, intelligent analog and advanced peripherals. Capacitive touch interfaces with proximity sensing and driven shield are supported by the integrated QTouch® peripheral touch controller. Additional Documents Additional Features Hardware multiplier Three sleep modes: Idle Standby Power Down 6 channels Event System Watchdog Timer (WDT) Power-On Reset (POR) Brown-Out Detection (BOD) Single pin programming and debugging interface (UPDI) 12 Channel 10-bit ADC with Voltage Reference 8-bit Digital to Analog Converter (DAC) Comparators Configurable Custom Logic (CCL) 1x 12-bit Timers (TCD) 2x 16-bit Timer (TCA / TCB) Cyclical Redundancy Check (CRC/SCAN) Peripheral Touch Controller (PTC) 6 channels self-capacitance 9 channels mutual-capacitance SPI / I2C / USART
Datasheet
Description
The ATtiny816 microcontroller featuring the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz and with 8 KB Flash, 512B SRAM, and 128B of EEPROM in 20-pin packages. The series uses the latest Core Independent Peripherals with low-power features, including an Event System, intelligent analog and advanced peripherals. Capacitive touch interfaces with proximity sensing and driven shield are supported by the integrated QTouch® peripheral touch controller. Additional Documents Additional Features Hardware multiplier Three sleep modes: Idle Standby Power Down 6 channels Event System Watchdog Timer (WDT) Power-On Reset (POR) Brown-Out Detection (BOD) Single pin programming and debugging interface (UPDI) 12 Channel 10-bit ADC with Voltage Reference 8-bit Digital to Analog Converter (DAC) Comparators Configurable Custom Logic (CCL) 1x 12-bit Timers (TCD) 2x 16-bit Timer (TCA / TCB) Cyclical Redundancy Check (CRC/SCAN) Peripheral Touch Controller (PTC) 6 channels self-capacitance 9 channels mutual-capacitance SPI / I2C / USART
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATTINY816 - Microchip Technology, Inc.
Chandler, AZ, United States
The ATtiny816 microcontroller featuring the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz and with 8 KB Flash, 512B SRAM, and 128B of EEPROM in 20-pin packages. The series uses the latest Core Independent Peripherals with low-power features, including an Event System, intelligent analog and advanced peripherals. Capacitive touch interfaces with proximity sensing and driven shield are supported by the integrated QTouch® peripheral touch controller. Additional Documents Additional Features Hardware multiplier Three sleep modes: Idle Standby Power Down 6 channels Event System Watchdog Timer (WDT) Power-On Reset (POR) Brown-Out Detection (BOD) Single pin programming and debugging interface (UPDI) 12 Channel 10-bit ADC with Voltage Reference 8-bit Digital to Analog Converter (DAC) Comparators Configurable Custom Logic (CCL) 1x 12-bit Timers (TCD) 2x 16-bit Timer (TCA / TCB) Cyclical Redundancy Check (CRC/SCAN) Peripheral Touch Controller (PTC) 6 channels self-capacitance 9 channels mutual-capacitance SPI / I2C / USART

The ATtiny816 microcontroller featuring the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz and with 8 KB Flash, 512B SRAM, and 128B of EEPROM in 20-pin packages. The series uses the latest Core Independent Peripherals with low-power features, including an Event System, intelligent analog and advanced peripherals. Capacitive touch interfaces with proximity sensing and driven shield are supported by the integrated QTouch® peripheral touch controller.

Additional Documents

Additional Features

  • Hardware multiplier
  • Three sleep modes:
  • Idle
  • Standby
  • Power Down
  • 6 channels Event System
  • Watchdog Timer (WDT)
  • Power-On Reset (POR)
  • Brown-Out Detection (BOD)
  • Single pin programming and debugging interface (UPDI)
  • 12 Channel 10-bit ADC with Voltage Reference
  • 8-bit Digital to Analog Converter (DAC)
  • Comparators
  • Configurable Custom Logic (CCL)
  • 1x 12-bit Timers (TCD)
  • 2x 16-bit Timer (TCA / TCB)
  • Cyclical Redundancy Check (CRC/SCAN)
  • Peripheral Touch Controller (PTC)
  • 6 channels self-capacitance
  • 9 channels mutual-capacitance
  • SPI / I2C / USART
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATTINY816
Features PWM
Bits 8 Bit; 16 Bit
Number 2
RAM 0.5120 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161KLMHAFXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
5 suppliers
Embedded - Microcontrollers - ADUC832BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details