Manufacturer: Atmel
Win Source Part Number: 1149656-ATTINY84A-SS
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 14-SOIC
IC MCU 8BIT 8KB FLASH 14SOIC Product overview: ATTINY84A-SSF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY84A-SSF can be used for catalog matching and distributor lookup.
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 14-SOIC
IC MCU 8BIT 8KB FLASH 14SOIC
IC MCU 8BIT 8KB FLASH 14SOIC
IC MCU 8BIT 8KB FLASH 14SOIC
8-bit Microcontrollers - MCU 20MHz, SOIC, High Grade (+125C), Green
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1149656-ATTINY84A-SSF | ATTINY84A-SSF-ND | 685-ATTINY84A-SSF | ATTINY84A-SSF | ATTINY84A-SSF | ATTINY84A-SSF | ATTINY84A-SSF | ATTINY84A-SSF |
| Product Name | Embedded - Embedded - Microcontrollers - ATTINY84A-SSF | Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| Bits | Other; A/D 8x10b | |||||||
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | |||
| ROM | 8 KB |