AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 10MHz 8KB (4K x 16) FLASH 8-SOIC
AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 10MHz 8KB (4K x 16) FLASH 8-SOIC
AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 10MHz 8KB (4K x 16) FLASH 8-SOIC
IC MCU 8BIT 8KB FLASH 8SOIC Product overview: ATTINY85V-10SUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY85V-10SUR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 852074-ATTINY85V-10S
Series: AVR® ATtiny, Functional Safety (FuSa)
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 6
Family Name: ATtiny85
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATTINY85V-10SUR-ND, ATTINY85V-10SURCT, ATTINY85V-10SURTR, ATTINY85V-10SURDKR, ATTINY85V10SUR
AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 10MHz 8KB (4K x 16) FLASH 8-SOIC
IC MCU 8BIT 8KB FLASH 8SOIC
MCU, 8BIT, AVR, 10MHZ, WSOIC-8; Product Range:AVR Microcontrollers; CPU Speed:10MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:8Pins; MCU Case Style:WSOIC; No. of I/O s:6I/O s; Embedded Interface Type:I2C, SPI, RoHS Compliant: Yes
8-bit Microcontrollers - MCU 8K FLSH 512B EE SRAM ADC 8PINS-10MHz 1.8V
IC MCU 8BIT 8KB FLASH 8SOIC
IC MCU 8BIT 8KB FLASH 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY85V-10SURCT-ND | 685-ATTINY85V-10SUR | 852074-ATTINY85V-10SUR | ATTINY85V-10SUR | ATTINY85V-10SUR | 55AC1246 | ATTINY85V-10SUR | ATTINY85V-10SUR | ATTINY85V-10SUR |
| Product Name | Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATTINY85V-10SUR | Microcontrollers | Microcontrollers | Mcu, 8Bit, Avr, 10Mhz, Wsoic-8; Product Range Microchip | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz | |||
| Bits | Other; A/D 4x10b | ||||||||
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | |||
| ROM | 8 KB |