Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATTINY48-MU ATTINY48-MU

Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 12MHz, CMOS
Request a Quote Datasheet
Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 12MHz, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATTINY48-MU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 12MHz, CMOS

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 12MHz, CMOS

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATTINY48-MU - 079312-ATTINY48-MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY48-MU
079312-ATTINY48-MU
Embedded - Embedded - Microcontrollers - ATTINY48-MU 079312-ATTINY48-MU
Manufacturer: Microchip Technology Win Source Part Number: 079312-ATTINY48-MU Packaging: Tray Core Processor: AVR Number of I/O: 28 Program Memory Size: 4KB (2K x 16) Program Memory Type: FLASH EEPROM Size: 64 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 12MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 079312-ATTINY48-MU
Packaging: Tray
Core Processor: AVR
Number of I/O: 28
Program Memory Size: 4KB (2K x 16)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Speed(Frequency): 12MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-ATTINY48-MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-ATTINY48-MU
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-ATTINY48-MU
IC MCU 8BIT 4KB FLASH 32VQFN Product overview: ATTINY48-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY48-MU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 32VQFN Product overview: ATTINY48-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY48-MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATTINY48-MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY48-MU-ND
Microcontrollers ATTINY48-MU-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 4KB (2K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 4KB (2K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - ATTINY48-MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY48-MU
Embedded - Microcontrollers ATTINY48-MU
IC MCU 8BIT 4KB FLASH 32VQFN

IC MCU 8BIT 4KB FLASH 32VQFN

Supplier's Site Datasheet
Microcontrollers - ATTINY48-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY48-MU
Microcontrollers ATTINY48-MU
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 4KB (2K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 4KB (2K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY48-MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY48-MU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY48-MU
IC MCU 8BIT 4KB FLASH 32VQFN

IC MCU 8BIT 4KB FLASH 32VQFN

Supplier's Site
Microcontrollers - ATTINY48-MU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATTINY48-MU
Microcontrollers ATTINY48-MU
IC MCU 8BIT 4KB FLASH 32VQFN

IC MCU 8BIT 4KB FLASH 32VQFN

Supplier's Site Datasheet
IC MCU 8BIT 4KB FLASH 32VQFN - 536-ATTINY48-MU - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 4KB FLASH 32VQFN
536-ATTINY48-MU
IC MCU 8BIT 4KB FLASH 32VQFN 536-ATTINY48-MU
IC MCU 8BIT 4KB FLASH 32VQFN

IC MCU 8BIT 4KB FLASH 32VQFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY48-MU
8-bit Microcontrollers - MCU ATTINY48-MU
8-bit Microcontrollers - MCU 4KB In-system Flash 12MHz 1.8V-5.5V

8-bit Microcontrollers - MCU 4KB In-system Flash 12MHz 1.8V-5.5V

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATTINY48-MU 079312-ATTINY48-MU 685-ATTINY48-MU ATTINY48-MU-ND ATTINY48-MU ATTINY48-MU ATTINY48-MU ATTINY48-MU 536-ATTINY48-MU ATTINY48-MU
Product Name Embedded - Embedded - Microcontrollers - ATTINY48-MU 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers IC MCU 8BIT 4KB FLASH 32VQFN 8-bit Microcontrollers - MCU
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Life Cycle Stage Active Active Active Active Active
ROM Type Flash Flash; FLASH EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH Flash
Package Type Other; LCC32 Other; 32-VQFN (5x5) Other; Tray Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz 12 MHz 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C92943700 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC816BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details