AVR Automotive, AEC-Q100, tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 24-VQFN (4x4)
IC MCU 8BIT 8KB FLASH 24VQFN
IC MCU 8BIT 8KB FLASH 24VQFN
IC MCU 8BIT 8KB FLASH 24VQFN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY817-MZT-VAO | ATTINY817-MZT-VAO | ATTINY817-MZT-VAO | ATTINY817-MZT-VAO |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | |
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | |
| I/O Ports | 22 | 22 |