AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 50MHz, CMOS, PQFP64
32-bit Microcontrollers - MCU UC3L-128KB Flash 64QFP 85C green T&R
IC MCU 32BIT 128KB FLASH 64TQFP
IC MCU 32BIT 128KB FLASH 64TQFP
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATUC128L3U-AURTR-ND | ATUC128L3U-AUR | ATUC128L3U-AUR | ATUC128L3U-AUR | ATUC128L3U-AUR | ATUC128L3U-AUR |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |||
| Bits | Other; A/D 8x12b | |||||
| RAM | 32 KB | 32 KB | 32 KB | |||
| ROM | 128 KB |