IC MCU 8BIT 4KB FLASH 14SOIC Product overview: ATTINY44A-SSFR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY44A-SSFR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 759043-ATTINY44A-SSF
Series: AVR ATtiny
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: AVR
Speed: 20MHz
Package: 14-SOIC (0.154", 3.90mm Width)
Core Size: 8-Bit
Connectivity: USI
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 12
Program Memory Size: 4KB (2K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: ATtiny24
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): ATtiny24A-SSFR;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: China, Taiwan, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 14-SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 14-SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 14-SOIC
8-bit Microcontrollers - MCU 4KB FL 256B EE 256B SRAM 20MHz Hi +125C
IC MCU 8BIT 4KB FLASH 14SOIC
IC MCU 8BIT 4KB FLASH 14SOIC
IC MCU 8BIT 4KB FLASH 14SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 14-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATTINY44A-SSFR | 759043-ATTINY44A-SSFR | ATTINY44A-SSFRDKR-ND | ATTINY44A-SSFR | ATTINY44A-SSFR | ATTINY44A-SSFR | ATTINY44A-SSFR | ATTINY44A-SSFR |
| Product Name | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATTINY44A-SSFR | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.2560 KB | 4 KB | 0.2560 KB | 256 KB | 0.2560 KB | 0.2560 KB | ||
| ROM Type | EEPROM; EEPROM | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | 1.8 to 5.5 volts |