Microchip Technology, Inc. Microcontrollers ATUC128L4U-AUR

Description
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 50MHz, CMOS, PQFP48
Request a Quote
Description
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 50MHz, CMOS, PQFP48
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATUC128L4U-AUR is a high-performance, low-power 32-bit microcontroller from Quarktwin Technology Ltd., designed for embedded applications. It operates at frequencies up to 50MHz and features a compact RISC instruction set, including DSP instructions, enabling efficient processing with up to 64 DMIPS performance. The microcontroller includes a Memory Protection Unit (MPU) and a Secure Access Unit (SAU) for enhanced security and peripheral protection. This device is equipped with 128KB of internal flash memory, which supports single-cycle access and features FlashVault technology for secure library support. It also includes 32KB of SRAM, a high-speed interrupt controller, and a Peripheral DMA controller to facilitate efficient data transfers without CPU intervention. The ATUC128L4U-AUR supports various communication interfaces, including USB, SPI, and TWI, along with an 8-channel ADC and multiple PWM channels for versatile application needs. The microcontroller is designed with picoPower technology, allowing for ultra-low power consumption, making it suitable for battery-operated devices. It operates within a temperature range of -40°C to 85°C and is available in a 48-pin TQFP package. This combination of features makes the ATUC128L4U-AUR a suitable choice for engineers looking for a robust and secure microcontroller for their projects.

Datasheet Summary
Powered by GS/AI

The ATUC128L4U-AUR is a high-performance, low-power 32-bit microcontroller from Quarktwin Technology Ltd., designed for embedded applications. It operates at frequencies up to 50MHz and features a compact RISC instruction set, including DSP instructions, enabling efficient processing with up to 64 DMIPS performance. The microcontroller includes a Memory Protection Unit (MPU) and a Secure Access Unit (SAU) for enhanced security and peripheral protection. This device is equipped with 128KB of internal flash memory, which supports single-cycle access and features FlashVault technology for secure library support. It also includes 32KB of SRAM, a high-speed interrupt controller, and a Peripheral DMA controller to facilitate efficient data transfers without CPU intervention. The ATUC128L4U-AUR supports various communication interfaces, including USB, SPI, and TWI, along with an 8-channel ADC and multiple PWM channels for versatile application needs. The microcontroller is designed with picoPower technology, allowing for ultra-low power consumption, making it suitable for battery-operated devices. It operates within a temperature range of -40°C to 85°C and is available in a 48-pin TQFP package. This combination of features makes the ATUC128L4U-AUR a suitable choice for engineers looking for a robust and secure microcontroller for their projects.

Suppliers

Company
Product
Description
Supplier Links
 - ATUC128L4U-AUR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 50MHz, CMOS, PQFP48

RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 50MHz, CMOS, PQFP48

Supplier's Site Datasheet
Microcontrollers - ATUC128L4U-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATUC128L4U-AURTR-ND
Microcontrollers ATUC128L4U-AURTR-ND
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-ATUC128L4U-AUR
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-ATUC128L4U-AUR
IC MCU 32BIT 128KB FLASH 48TQFP Product overview: ATUC128L4U-AUR from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATUC128L4U-AUR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 48TQFP Product overview: ATUC128L4U-AUR from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATUC128L4U-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATUC128L4U-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATUC128L4U-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATUC128L4U-AUR
IC MCU 32BIT 128KB FLASH 48TQFP

IC MCU 32BIT 128KB FLASH 48TQFP

Supplier's Site
Microcontrollers - ATUC128L4U-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATUC128L4U-AUR
Microcontrollers ATUC128L4U-AUR
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATUC128L4U-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATUC128L4U-AUR
Microcontrollers ATUC128L4U-AUR
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - ATUC128L4U-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATUC128L4U-AUR
Embedded - Microcontrollers ATUC128L4U-AUR
IC MCU 32BIT 128KB FLASH 48TQFP

IC MCU 32BIT 128KB FLASH 48TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
ATUC128L4U-AUR
32-bit Microcontrollers - MCU ATUC128L4U-AUR
32-bit Microcontrollers - MCU UC3L-128KB Fl 48QFP 85C Grn

32-bit Microcontrollers - MCU UC3L-128KB Fl 48QFP 85C Grn

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATUC128L4U-AUR ATUC128L4U-AURTR-ND 685-ATUC128L4U-AUR ATUC128L4U-AUR ATUC128L4U-AUR ATUC128L4U-AUR ATUC128L4U-AUR
Product Name Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash Flash; FLASH
Package Type QFP; TQFP; Other; TQFP48 TQFP; Other; 48-TQFP Other; Bulk TQFP; Other; 48-TQFP QFP; TQFP; Other; 48-TQFP
Clock Speed 50 MHz 50 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - C5042E24MCCKXUMA1 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Embedded - Microcontrollers - ADUC845BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details