Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers ATUC64L3U-Z3UT

Description
Win Source Part Number: 1190946-ATUC64L3U-Z3 UT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: AVR®32 UC3 L Core Processor: AVR Speed: 50MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.62V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 74 pct. HTSUS: 8542.31.0001 Mfr: Atmel Other Names: 2156-ATUC64L3U-Z3UT, ATMATMATUC64L3U-Z3UT
Request a Quote Datasheet
Description
Win Source Part Number: 1190946-ATUC64L3U-Z3 UT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: AVR®32 UC3 L Core Processor: AVR Speed: 50MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.62V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 74 pct. HTSUS: 8542.31.0001 Mfr: Atmel Other Names: 2156-ATUC64L3U-Z3UT, ATMATMATUC64L3U-Z3UT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1190946-ATUC64L3U-Z3UT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1190946-ATUC64L3U-Z3UT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1190946-ATUC64L3U-Z3UT
Win Source Part Number: 1190946-ATUC64L3U-Z3 UT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: AVR®32 UC3 L Core Processor: AVR Speed: 50MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.62V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 74 pct. HTSUS: 8542.31.0001 Mfr: Atmel Other Names: 2156-ATUC64L3U-Z3UT, ATMATMATUC64L3U-Z3UT

Win Source Part Number: 1190946-ATUC64L3U-Z3UT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: AVR®32 UC3 L
Core Processor: AVR
Speed: 50MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.62V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 74 pct.
HTSUS: 8542.31.0001
Mfr: Atmel
Other Names: 2156-ATUC64L3U-Z3UT,ATMATMATUC64L3U-Z3UT

Buy Now Datasheet
 - ATUC64L3U-Z3UT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 50MHz, CMOS

RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 50MHz, CMOS

Supplier's Site Datasheet
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-ATUC64L3U-Z3UT
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-ATUC64L3U-Z3UT
IC MCU 32BIT 64KB FLASH 64QFN Product overview: ATUC64L3U-Z3UT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATUC64L3U-Z3UT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 64QFN Product overview: ATUC64L3U-Z3UT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATUC64L3U-Z3UT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATUC64L3U-Z3UT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATUC64L3U-Z3UT-ND
Microcontrollers ATUC64L3U-Z3UT-ND
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - ATUC64L3U-Z3UT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATUC64L3U-Z3UT
Embedded - Microcontrollers ATUC64L3U-Z3UT
IC MCU 32BIT 64KB FLASH 64QFN

IC MCU 32BIT 64KB FLASH 64QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATUC64L3U-Z3UT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATUC64L3U-Z3UT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATUC64L3U-Z3UT
IC MCU 32BIT 64KB FLASH 64QFN

IC MCU 32BIT 64KB FLASH 64QFN

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
ATUC64L3U-Z3UT
32-bit Microcontrollers - MCU ATUC64L3U-Z3UT
32-bit Microcontrollers - MCU UC3L-64KB Flash 64QFN 85C green TRAY

32-bit Microcontrollers - MCU UC3L-64KB Flash 64QFN 85C green TRAY

Buy Now Datasheet
Microcontrollers - ATUC64L3U-Z3UT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATUC64L3U-Z3UT
Microcontrollers ATUC64L3U-Z3UT
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATUC64L3U-Z3UT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATUC64L3U-Z3UT
Microcontrollers ATUC64L3U-Z3UT
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1190946-ATUC64L3U-Z3UT ATUC64L3U-Z3UT 685-ATUC64L3U-Z3UT ATUC64L3U-Z3UT-ND ATUC64L3U-Z3UT ATUC64L3U-Z3UT ATUC64L3U-Z3UT ATUC64L3U-Z3UT
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 48 MHz 50 MHz 50 MHz 50 MHz
RAM 64 KB 16 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Supply Voltage 1.62 to 3.6 volts 1.62 to 3.6 volts 1.62 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C00053631 A - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers