IC MCU 8BIT 8KB FLASH 24QFN Product overview: ATTINY817-MFR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY817-MFR can be used for catalog matching and distributor lookup.
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
Win Source Part Number: 1264260-ATTINY817-MF
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: tinyAVR™ 1, Functional Safety (FuSa)
Core Processor: AVR
Speed: 16MHz
Package: Tape & Reel
Standard Package: 6,000
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 22
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 512 x 8
Data Converters: A/D 12x10b; D/A 1x8b
Oscillator Type: Internal
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ATTINY817-MFRCT,ATTI
Base Product Number: ATTINY817
8-bit Microcontrollers - MCU AVR 8-bit Microcontroller
IC MCU 8BIT 8KB FLASH 24QFN
IC MCU 8BIT 8KB FLASH 24QFN
MCU, 8BIT, PIC24FJ, 20MHZ, QFN-24; Product Range:AVR ATtiny Family ATtiny81 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:24Pins; MCU Case Style:QFN; No. of I/O s:22I/O s RoHS Compliant: Yes
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
IC MCU 8BIT 8KB FLASH 24QFN
IC MCU 8BIT 8KB FLASH 24QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATTINY817-MFR | ATTINY817-MFRCT-ND | 1264260-ATTINY817-MFR | ATTINY817-MFR | ATTINY817-MFR | ATTINY817-MFR | 41AH8365 | ATTINY817-MFR | ATTINY817-MFR | 536-ATTINY817-MFR |
| Product Name | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Mcu, 8Bit, Pic24Fj, 20Mhz, Qfn-24; Product Range Microchip | Microcontrollers | Microcontrollers | IC MCU 8BIT 8KB FLASH 24QFN |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 20 MHz | 16 MHz | 16 MHz | 16 MHz | 20 MHz | 16 MHz | 16 MHz | 20 MHz | ||
| RAM | 0.5120 KB | 0.5120 KB | 8 KB | 512 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | ||
| ROM | 0.1280 KB | 8 KB | 128 KB | |||||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH | Flash |