RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-VQFN (5x5)
IC MCU 8BIT 4KB FLASH 32VQFN Product overview: ATTINY461A-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY461A-MU can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1149650-ATTINY461A-M
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
MICROCONTROLLER MCU, 8 BIT, ATTINY, 20MHZ, QFN-20; Product Range:tinyAVR Microcontrollers; CPU Speed:20MHz; Program Memory Size:4KB; RAM Memory Size:250Byte; No. of Pins:20Pins; MCU Case Style:QFN; No. of I/O s:16I/O s; MSL:- RoHS Compliant: Yes
8-bit Microcontrollers - MCU 4K Flash 125B EEPROM 128B SRAM 16 IO Pins
IC MCU 8BIT 4KB FLASH 32VQFN
IC MCU 8BIT 4KB FLASH 32VQFN
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-VQFN (5x5)
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-VQFN (5x5)
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY461A-MU | ATTINY461A-MU-ND | 685-ATTINY461A-MU | 1149650-ATTINY461A-MU | 68T3756 | ATTINY461A-MU | ATTINY461A-MU | ATTINY461A-MU | ATTINY461A-MU |
| Product Name | Microcontrollers | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATTINY461A-MU | Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Qfn-20; Product Range Microchip | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Life Cycle Stage | Active | Active | Active | ||||||
| ROM Type | Flash | Flash | EEPROM; EEPROM | ||||||
| Package Type | Other; QFN32 | Other; 32-VFQFN Exposed Pad | Other; Tray | Other; QFN | Other; 32-VFQFN Exposed Pad | ||||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz |