IC MCU 8BIT 4KB FLASH 32TQFP Product overview: ATTINY48-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY48-AU can be used for catalog matching and distributor lookup.
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 12MHz, CMOS, PQFP32
Manufacturer: Microchip Technology
Win Source Part Number: 092112-ATTINY48-AU
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 28
Program Memory Size: 4KB (2K x 16)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Data Converters: A/D 8x10b
Family Name: ATtiny48
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TQFP (7x7)
Speed(Frequency): 12MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): ATtiny48-AUR;
Introduction Date: April 28, 2004
ECCN: EAR99
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control
IC MCU 8BIT 4KB FLASH 32TQFP
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)
IC MCU 8BIT 4KB FLASH 32TQFP
8-bit Microcontrollers - MCU 4KB In-system Flash 12MHz 1.8V-5.5V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATTINY48-AU | ATTINY48-AU-ND | ATTINY48-AU | 092112-ATTINY48-AU | ATTINY48-AU | ATTINY48-AU | ATTINY48-AU | ATTINY48-AU |
| Product Name | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - ATTINY48-AU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 12 MHz | 12 MHz | 12 MHz | 12 MHz | 12 MHz | |||
| RAM | 0.2560 KB | 0.2560 KB | 4 KB | 0.2560 KB | 0.2560 KB | |||
| ROM | 0.0640 KB | 4 KB | 64 KB | |||||
| ROM Type | EEPROM; EEPROM | Flash | Flash | Flash; FLASH | Flash; FLASH |