Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1825S-1202E/AB

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1825S-1202E/AB is a low dropout (LDO) linear voltage regulator capable of delivering up to 500 mA of output current. It operates within an input voltage range of 2.1V to 6.0V and provides a fixed output voltage of 1.2V. The device features a low dropout voltage of 210 mV at full load, ensuring efficient operation in low voltage applications. With a typical quiescent current of 120 µA and a shutdown supply current of just 0.1 µA, the MCP1825S is suitable for battery-powered devices where power efficiency is critical. It is stable with a minimum output capacitance of 1 µF, allowing for reduced component size and cost. The regulator also includes short circuit current limiting and overtemperature protection for enhanced reliability. The MCP1825S is available in a TO-220-3 package, making it easy to integrate into various designs. Its applications include high-speed driver chipsets, networking backplane cards, and portable computing devices.

Datasheet Summary
Powered by GS/AI

The MCP1825S-1202E/AB is a low dropout (LDO) linear voltage regulator capable of delivering up to 500 mA of output current. It operates within an input voltage range of 2.1V to 6.0V and provides a fixed output voltage of 1.2V. The device features a low dropout voltage of 210 mV at full load, ensuring efficient operation in low voltage applications. With a typical quiescent current of 120 µA and a shutdown supply current of just 0.1 µA, the MCP1825S is suitable for battery-powered devices where power efficiency is critical. It is stable with a minimum output capacitance of 1 µF, allowing for reduced component size and cost. The regulator also includes short circuit current limiting and overtemperature protection for enhanced reliability. The MCP1825S is available in a TO-220-3 package, making it easy to integrate into various designs. Its applications include high-speed driver chipsets, networking backplane cards, and portable computing devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1825S-1202E/AB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1825S-1202E/AB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1825S-1202E/AB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1825S-1202E/AB
LDO Voltage Regulators MCP1825S-1202E/AB
LDO Voltage Regulators 500 mA CMOS LDO Vout 1.2V ETR

LDO Voltage Regulators 500 mA CMOS LDO Vout 1.2V ETR

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MCP1825S-1202E/AB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1825S-1202E/AB
PMIC - Voltage Regulators - Linear MCP1825S-1202E/AB
IC REG LINEAR 1.2V 500MA TO220-3

IC REG LINEAR 1.2V 500MA TO220-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1825S-1202E/AB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1825S-1202E/AB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1825S-1202E/AB
IC REG LINEAR 1.2V 500MA TO220-3

IC REG LINEAR 1.2V 500MA TO220-3

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MCP1825S-1202E/AB-ND MCP1825S-1202E/AB MCP1825S-1202E/AB MCP1825S-1202E/AB
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed
Package Type TO-220; Other; TO-220-3 TO-220
Special Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4979GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.5 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 7513033 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Battery Chargers - BQ21061YFPT - ODG (Origin Data Global)
Specs
Package Type Other; 20-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP121-AUJZ20R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1500 amps
View Details