Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
IC REG LIN 1.2V 500MA SOT223-3 Product overview: MCP1825S-1202E/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1825S-1202E/D
500 mA CMOS LDO, Vout=1.2V Extended Temp
Manufacturer: Microchip Technology
Win Source Part Number: 884118-MCP1825S-1202
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
Package: TO-261-4, TO-261AA
Package: Tube
Mounting: Surface Mount
Family Name: MCP1825
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 78
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LIN 1.2V 500MA SOT223-3
IC REG LIN 1.2V 500MA SOT223-3
LDO Voltage Regulators 500 mA CMOS LDO Vout 1.2V ETR
IC REG LIN 1.2V 500MA SOT223-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1825S-1202E/DB-ND | 776-MCP1825S-1202E/DB | 649509 | 884118-MCP1825S-1202E/DB | MCP1825S-1202E/DB | MCP1825S-1202E/DB | MCP1825S-1202E/DB | MCP1825S-1202E/DB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2V 500MA Voltage Regulator IC | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - MCP1825S-1202E/DB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | |||||
| Package Type | Other; TO-261-4, TO-261AA | Other; Tube | Other; SOT-223 | Other; SOT-223-3 | Other; TO-261-4, TO-261AA | |||
| Special Features | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) |