Microchip Technology, Inc. 5V 500MA Voltage Regulator IC MCP1825ST-5002E/EB

Description
IC REG LINEAR 5V 500MA 3DDPAK Product overview: MCP1825ST-5002E/EB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1825ST-5002E/ EB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 500MA 3DDPAK Product overview: MCP1825ST-5002E/EB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1825ST-5002E/ EB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 500MA Voltage Regulator IC
776-MCP1825ST-5002E/EB
5V 500MA Voltage Regulator IC 776-MCP1825ST-5002E/EB
IC REG LINEAR 5V 500MA 3DDPAK Product overview: MCP1825ST-5002E/EB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1825ST-5002E/ EB can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 500MA 3DDPAK Product overview: MCP1825ST-5002E/EB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1825ST-5002E/EB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MCP1825ST-5002E/EB - 1074939-MCP1825ST-5002E/EB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1825ST-5002E/EB
1074939-MCP1825ST-5002E/EB
PMIC - PMIC - Voltage Regulators - Linear - MCP1825ST-5002E/EB 1074939-MCP1825ST-5002E/EB
Manufacturer: Microchip Technology Win Source Part Number: 1074939-MCP1825ST-50 02E/EB Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 3-DDPAK Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.35V @ 500mA Operating Supply Current: 220μA PSRR: 60dB (100Hz) Control Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1074939-MCP1825ST-5002E/EB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 3-DDPAK
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.35V @ 500mA
Operating Supply Current: 220μA
PSRR: 60dB (100Hz)
Control Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1825ST-5002E/EBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1825ST-5002E/EBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1825ST-5002E/EBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 3-DDPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 3-DDPAK

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MCP1825ST-5002E/EB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1825ST-5002E/EB
PMIC - Voltage Regulators - Linear MCP1825ST-5002E/EB
IC REG LINEAR 5V 500MA 3DDPAK

IC REG LINEAR 5V 500MA 3DDPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1825ST-5002E/EB
LDO Voltage Regulators MCP1825ST-5002E/EB
LDO Voltage Regulators 500 mA CMOS LDO Vout 5.0V ETR

LDO Voltage Regulators 500 mA CMOS LDO Vout 5.0V ETR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1825ST-5002E/EB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1825ST-5002E/EB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1825ST-5002E/EB
IC REG LINEAR 5V 500MA 3DDPAK

IC REG LINEAR 5V 500MA 3DDPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-MCP1825ST-5002E/EB 1074939-MCP1825ST-5002E/EB MCP1825ST-5002E/EBTR-ND MCP1825ST-5002E/EB MCP1825ST-5002E/EB MCP1825ST-5002E/EB
Product Name 5V 500MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MCP1825ST-5002E/EB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) DPAK; Other; 3-DDPAK TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-263
Output Voltage 5 volts 5 volts 5 volts 5 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
VIN 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data