Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-220-5
IC REG LIN POS ADJ 500MA TO220-5 Product overview: MCP1825-ADJE/AT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1825-ADJE/AT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 125427-MCP1825-ADJE/
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.21V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 500mA
Output Voltage: 0.8 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.35V @ 500mA
Operating Supply Current: 220μA
PSRR: 60dB (100Hz)
Maximum Output Voltage: 5V
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
IC REG LIN POS ADJ 500MA TO220-5
IC REG LIN POS ADJ 500MA TO220-5
LDO Voltage Regulators 500 mA CMOS LDO Adjust Vout ETR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1825-ADJE/AT-ND | 776-MCP1825-ADJE/AT | 125427-MCP1825-ADJE/AT | MCP1825-ADJE/AT | MCP1825-ADJE/AT | MCP1825-ADJE/AT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 500MA TO220 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MCP1825-ADJE/AT | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | TO-220; Other; TO-220-5 | Other; Tube | TO-220; Other; TO-220-5 | TO-220 | ||
| Special Features | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable, Power Good | Enable, Power Good |