IC REG LINEAR 1.2V 500MA 5DDPAK Product overview: MCP1825T-1202E/ET from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1825T-1202E/E
Manufacturer: Microchip Technology
Win Source Part Number: 884120-MCP1825T-1202
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 5-DDPAK
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP1825
Categories: Integrated Circuits (ICs)
Case / Package: 5-DDPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1825T-1202E/ETCT,
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 5-DDPAK
LDO Voltage Regulators 500 mA CMOS LDO Vout 1.2V ETR
IC REG LINEAR 1.2V 500MA 5DDPAK
IC REG LINEAR 1.2V 500MA 5DDPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MCP1825T-1202E/ET | 884120-MCP1825T-1202E/ET | MCP1825T-1202E/ETTR-ND | MCP1825T-1202E/ET | MCP1825T-1202E/ET | MCP1825T-1202E/ET |
| Product Name | 1.2V 500MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MCP1825T-1202E/ET | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | DPAK; Other; 5-DDPAK | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | |||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| VIN | 6 volts | 6 volts |