IC REG LINEAR 3V 500MA TO220-3 Product overview: MCP1825S-3002E/AB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 500MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1825S-3002E/A
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3
IC REG LINEAR 3V 500MA TO220-3
IC REG LINEAR 3V 500MA TO220-3
LDO Voltage Regulators 500 mA CMOS LDO Vout 3.0V ETR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MCP1825S-3002E/AB | MCP1825S-3002E/AB-ND | MCP1825S-3002E/AB | MCP1825S-3002E/AB | MCP1825S-3002E/AB |
| Product Name | 3V 500MA TO220 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; Tube | TO-220; Other; TO-220-3 | TO-220 | ||
| Output Voltage | 3 volts | 3 volts | 3 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| VIN | 6 volts | 6 volts |