IC REG LINEAR 1.2V 1A 5DDPAK Product overview: MCP1826-1202E/ET from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1826-1202E/ET
Manufacturer: Microchip Technology
Win Source Part Number: 1220966-MCP1826-1202
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 1A
Family Name: MCP1826
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 220μA
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 5-DDPAK
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.4V @ 1A
Alternative Parts (Cross-Reference): LP38856SX-1.2; LP38859S-1.2; LP38859SX-1.2;
Introduction Date: August 09, 2007
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 5-DDPAK
IC REG LINEAR 1.2V 1A 5DDPAK
LDO Voltage Regulators 1A CMOS LDO Vout 1.2V ETR
IC REG LINEAR 1.2V 1A 5DDPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MCP1826-1202E/ET | 1220966-MCP1826-1202E/ET | MCP1826-1202E/ET-ND | MCP1826-1202E/ET | MCP1826-1202E/ET | MCP1826-1202E/ET |
| Product Name | 1.2V 1A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MCP1826-1202E/ET | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tube | DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | |||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 6 volts | 6 volts |