IC REG LINEAR 0.8V 1A 3DDPAK Product overview: MCP1826S-0802E/EB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1826S-0802E/E
Manufacturer: Microchip Technology
Win Source Part Number: 926619-MCP1826S-0802
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A 3-DDPAK
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Package: Tube
Mounting: Surface Mount
Family Name: MCP1826
Categories: Integrated Circuits (ICs)
Case / Package: 3-DDPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 3-DDPAK
IC REG LINEAR 0.8V 1A 3DDPAK
LDO Voltage Regulators 1A CMOS LDO Vout 0.8V ETR
IC REG LINEAR 0.8V 1A 3DDPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MCP1826S-0802E/EB | 926619-MCP1826S-0802E/EB | MCP1826S-0802E/EB-ND | MCP1826S-0802E/EB | MCP1826S-0802E/EB | MCP1826S-0802E/EB |
| Product Name | 0.8V 1A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MCP1826S-0802E/EB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; Tube | DPAK; Other; 3-DDPAK | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263 | ||
| Output Voltage | 0.8000 volts | 0.8000 volts | 0.8000 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 6 volts | 6 volts |