Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-5
IC REG LINEAR 3.3V 500MA TO220-5
IC REG LINEAR 3.3V 500MA TO220-5
IC REG LINEAR 3.3V 500MA TO220-5
LDO Voltage Regulators 500 mA CMOS LDO Vout 3.3V ETR
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1825-3302E/AT-ND | MCP1825-3302E/AT | MCP1825-3302E/AT | MCP1825-3302E/AT | MCP1825-3302E/AT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | ||
| Special Features | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable, Power Good |