The MCP1824T-1202E/DC is a low dropout (LDO) linear voltage regulator capable of delivering up to 300 mA of output current. It operates within an input voltage range of 2.1V to 6.0V and provides a fixed output voltage of 1.2V. The device features a low dropout voltage of 200 mV at full load, making it suitable for applications requiring efficient voltage regulation with minimal power loss. This regulator has a low quiescent current of 120 µA, which is advantageous for battery-powered devices, and a shutdown supply current of only 0.1 µA when disabled. The MCP1824T-1202E/DC is stable with a 1.0 µF ceramic output capacitor, ensuring low output noise and compact design. It includes built-in short circuit current limiting and overtemperature protection for enhanced reliability. The product is packaged in a 5-lead SOT-223 configuration, making it suitable for space-constrained applications. Typical applications include powering high-speed driver chipsets, networking backplane cards, and notebook computers.
Manufacturer: Microchip Technology
Win Source Part Number: 926615-MCP1824T-1202
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 300mA SOT-223-5
Package: SOT-223-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP1824
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1824T-1202E/DCCT,
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-5
IC REG LIN 1.2V 300MA SOT223-5 Product overview: MCP1824T-1202E/DC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1824T-1202E/D
IC REG LIN 1.2V 300MA SOT223-5
IC REG LIN 1.2V 300MA SOT223-5
LDO Voltage Regulators 300 mA CMOS LDO Vout 1.2V ETR
IC REG LIN 1.2V 300MA SOT223-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 926615-MCP1824T-1202E/DC | MCP1824T-1202E/DCCT-ND | 776-MCP1824T-1202E/DC | MCP1824T-1202E/DC | MCP1824T-1202E/DC | MCP1824T-1202E/DC | MCP1824T-1202E/DC |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1824T-1202E/DC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2V 300MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | ||||
| Package Type | Other; SOT-223-5 | Other; SOT-223-6 | Other; Tape & Reel (TR) | Other; SOT-223-6 | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Regulator Type | Standard | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed |