Manufacturer: Microchip Technology
Win Source Part Number: 1074940-MCP1825T-500
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.35V @ 500mA
Operating Supply Current: 220μA
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-5
IC REG LINEAR 5V 500MA SOT223-5 Product overview: MCP1825T-5002E/DC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1825T-5002E/D
IC REG LINEAR 5V 500MA SOT223-5
LDO Voltage Regulators 500 mA CMOS LDO Vout 5.0V ETR
IC REG LINEAR 5V 500MA SOT223-5
IC REG LINEAR 5V 500MA SOT223-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1074940-MCP1825T-5002E/DC | MCP1825T-5002E/DCTR-ND | 776-MCP1825T-5002E/DC | MCP1825T-5002E/DC | MCP1825T-5002E/DC | MCP1825T-5002E/DC | MCP1825T-5002E/DC |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1825T-5002E/DC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 500MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; SOT-223-5 | Other; SOT-223-6 | Other; Tape & Reel (TR) | Other; SOT-223-6 | |||
| Life Cycle Stage | Maturity; Active | ||||||
| Special Features | Enable, Power Good | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable, Power Good |