Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MCP1791T-5002E/ET MCP1791T-5002E/ET

Description
Manufacturer: Microchip Technology Win Source Part Number: 1074889-MCP1791T-500 2E/ET Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 70mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DDPAK Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.3V @ 70mA Operating Supply Current: 130μA to 210μA PSRR: 90dB to 75dB (100Hz to 1kHz) Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1074889-MCP1791T-500 2E/ET Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 70mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DDPAK Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.3V @ 70mA Operating Supply Current: 130μA to 210μA PSRR: 90dB to 75dB (100Hz to 1kHz) Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MCP1791T-5002E/ET - 1074889-MCP1791T-5002E/ET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1791T-5002E/ET
1074889-MCP1791T-5002E/ET
PMIC - PMIC - Voltage Regulators - Linear - MCP1791T-5002E/ET 1074889-MCP1791T-5002E/ET
Manufacturer: Microchip Technology Win Source Part Number: 1074889-MCP1791T-500 2E/ET Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 70mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DDPAK Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.3V @ 70mA Operating Supply Current: 130μA to 210μA PSRR: 90dB to 75dB (100Hz to 1kHz) Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1074889-MCP1791T-5002E/ET
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 70mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-DDPAK
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.3V @ 70mA
Operating Supply Current: 130μA to 210μA
PSRR: 90dB to 75dB (100Hz to 1kHz)
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 70MA Voltage Regulator IC
776-MCP1791T-5002E/ET
5V 70MA Voltage Regulator IC 776-MCP1791T-5002E/ET
IC REG LINEAR 5V 70MA 5DDPAK Product overview: MCP1791T-5002E/ET from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 70MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 70MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1791T-5002E/E T can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 70MA 5DDPAK Product overview: MCP1791T-5002E/ET from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 70MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 70MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1791T-5002E/ET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MCP1791T-5002E/ET - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1791T-5002E/ET
PMIC - Voltage Regulators - Linear MCP1791T-5002E/ET
IC REG LINEAR 5V 70MA 5DDPAK

IC REG LINEAR 5V 70MA 5DDPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1791T-5002E/ET
LDO Voltage Regulators MCP1791T-5002E/ET
LDO Voltage Regulators HI VLTG LDO 50 mA

LDO Voltage Regulators HI VLTG LDO 50 mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1791T-5002E/ET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1791T-5002E/ET
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1791T-5002E/ET
IC REG LINEAR 5V 70MA 5DDPAK

IC REG LINEAR 5V 70MA 5DDPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1074889-MCP1791T-5002E/ET 776-MCP1791T-5002E/ET MCP1791T-5002E/ET MCP1791T-5002E/ET MCP1791T-5002E/ET
Product Name PMIC - PMIC - Voltage Regulators - Linear - MCP1791T-5002E/ET 5V 70MA Voltage Regulator IC PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed Fixed
Package Type DPAK; Other; 5-DDPAK Other; Tape & Reel (TR)
Life Cycle Stage Maturity; Active
Special Features Enable, Power Good Enable, Power Good
Unlock Full Specs
to access all available technical data