Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1825T-3302E/DC

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1825T-3302E/DCCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1825T-3302E/DCCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1825T-3302E/DCCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1825T-3302E/DCDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1825T-3302E/DCDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1825T-3302E/DCDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1825T-3302E/DCTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1825T-3302E/DCTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1825T-3302E/DCTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-5

Buy Now Datasheet
Singapore, Singapore
3.3V 500MA Voltage Regulator IC
776-MCP1825T-3302E/DC
3.3V 500MA Voltage Regulator IC 776-MCP1825T-3302E/DC
IC REG LIN 3.3V 500MA SOT223-5 Product overview: MCP1825T-3302E/DC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1825T-3302E/D C can be used for catalog matching and distributor lookup.

IC REG LIN 3.3V 500MA SOT223-5 Product overview: MCP1825T-3302E/DC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1825T-3302E/DC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 352251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
352251
Voltage Regulators 352251
500 mA CMOS LDO, Vout=3.3V

500 mA CMOS LDO, Vout=3.3V

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MCP1825T-3302E/DC - 884121-MCP1825T-3302E/DC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1825T-3302E/DC
884121-MCP1825T-3302E/DC
PMIC - PMIC - Voltage Regulators - Linear - MCP1825T-3302E/DC 884121-MCP1825T-3302E/DC
Manufacturer: Microchip Technology Win Source Part Number: 884121-MCP1825T-3302 E/DC Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-5 Package: SOT-223-6 Package: Reel - TR Mounting: Surface Mount Family Name: MCP1825 Categories: Integrated Circuits (ICs) Case / Package: SOT-223-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP1825T-3302E/DCTR, MCP1825T-3302E/DCDKR , MCP1825T3302EDC, MCP1825T-3302E/DCCT

Manufacturer: Microchip Technology
Win Source Part Number: 884121-MCP1825T-3302E/DC
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-5
Package: SOT-223-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP1825
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1825T-3302E/DCTR, MCP1825T-3302E/DCDKR, MCP1825T3302EDC, MCP1825T-3302E/DCCT

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MCP1825T-3302E/DC - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1825T-3302E/DC
PMIC - Voltage Regulators - Linear MCP1825T-3302E/DC
IC REG LIN 3.3V 500MA SOT223-5

IC REG LIN 3.3V 500MA SOT223-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1825T-3302E/DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1825T-3302E/DC
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1825T-3302E/DC
IC REG LIN 3.3V 500MA SOT223-5

IC REG LIN 3.3V 500MA SOT223-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1825T-3302E/DC - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1825T-3302E/DC
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1825T-3302E/DC
IC REG LIN 3.3V 500MA SOT223-5

IC REG LIN 3.3V 500MA SOT223-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1825T-3302E/DC
LDO Voltage Regulators MCP1825T-3302E/DC
LDO Voltage Regulators 500 mA CMOS LDO Vout 3.3V ETR

LDO Voltage Regulators 500 mA CMOS LDO Vout 3.3V ETR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MCP1825T-3302E/DCCT-ND 776-MCP1825T-3302E/DC 352251 884121-MCP1825T-3302E/DC MCP1825T-3302E/DC MCP1825T-3302E/DC MCP1825T-3302E/DC MCP1825T-3302E/DC
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 500MA Voltage Regulator IC Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - MCP1825T-3302E/DC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators
Regulator Type Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed
Package Type Other; SOT-223-6 Other; Tape & Reel (TR) Other; SOT-223 Other; SOT-223-5 Other; SOT-223-6
Special Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Enable, Power Good
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - 620-1745-2-ND - DigiKey
Specs
Regulator Type Standard; Low Dropout
Package Type Other; "38-TFSOP (0.173"", 4.40mm Width) Exposed Pad"
Output Voltage 1.25 volts
View Details
6 suppliers
Voltage Regulators - 1223376 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Voltage Reference - ATL431LIAQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details