Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1825S-2502E/AB

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1825S-2502E/AB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1825S-2502E/AB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1825S-2502E/AB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3

Buy Now Datasheet
Singapore, Singapore
2.5V 500MA TO220 Voltage Regulator IC
776-MCP1825S-2502E/AB
2.5V 500MA TO220 Voltage Regulator IC 776-MCP1825S-2502E/AB
IC REG LINEAR 2.5V 500MA TO220-3 Product overview: MCP1825S-2502E/AB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1825S-2502E/A B can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 500MA TO220-3 Product overview: MCP1825S-2502E/AB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1825S-2502E/AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MCP1825S-2502E/AB - 1220959-MCP1825S-2502E/AB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1825S-2502E/AB
1220959-MCP1825S-2502E/AB
PMIC - PMIC - Voltage Regulators - Linear - MCP1825S-2502E/AB 1220959-MCP1825S-2502E/AB
Manufacturer: Microchip Technology Win Source Part Number: 1220959-MCP1825S-250 2E/AB Packaging: Tube Mounting Style: Through Hole Output Type: Fixed Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: TO-220-3 Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB (100Hz) Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.microchip.com Manufacturer Package: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: MCP1825S Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V Voltage - Input (Maximum): 6V Maximum Dropout Voltage: 0.35V at 500mA Current - Quiescent (Iq): 220μA

Manufacturer: Microchip Technology
Win Source Part Number: 1220959-MCP1825S-2502E/AB
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: TO-220-3
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: MCP1825S
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.35V at 500mA
Current - Quiescent (Iq): 220μA

Buy Now
PMIC - Voltage Regulators - Linear - MCP1825S-2502E/AB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1825S-2502E/AB
PMIC - Voltage Regulators - Linear MCP1825S-2502E/AB
IC REG LINEAR 2.5V 500MA TO220-3

IC REG LINEAR 2.5V 500MA TO220-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1825S-2502E/AB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1825S-2502E/AB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1825S-2502E/AB
IC REG LINEAR 2.5V 500MA TO220-3

IC REG LINEAR 2.5V 500MA TO220-3

Supplier's Site
LDO Regulator Pos 2.5V 0.5A Automotive 3-Pin(3+Tab) TO-220 Tube - 536-MCP1825S-2502E/AB - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 2.5V 0.5A Automotive 3-Pin(3+Tab) TO-220 Tube
536-MCP1825S-2502E/AB
LDO Regulator Pos 2.5V 0.5A Automotive 3-Pin(3+Tab) TO-220 Tube 536-MCP1825S-2502E/AB
LDO Regulator Pos 2.5V 0.5A Automotive 3-Pin(3+Tab) TO-220 Tube

LDO Regulator Pos 2.5V 0.5A Automotive 3-Pin(3+Tab) TO-220 Tube

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1825S-2502E/AB
LDO Voltage Regulators MCP1825S-2502E/AB
LDO Voltage Regulators 500 mA CMOS LDO Vout 2.5V ETR

LDO Voltage Regulators 500 mA CMOS LDO Vout 2.5V ETR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MCP1825S-2502E/AB-ND 776-MCP1825S-2502E/AB 1220959-MCP1825S-2502E/AB MCP1825S-2502E/AB MCP1825S-2502E/AB 536-MCP1825S-2502E/AB MCP1825S-2502E/AB
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 500MA TO220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MCP1825S-2502E/AB PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Regulator Pos 2.5V 0.5A Automotive 3-Pin(3+Tab) TO-220 Tube LDO Voltage Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type TO-220; Other; TO-220-3 Other; Tube TO-220; Other; TO-220-3 TO-220 TO-220; Other; TO-220-3
Special Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Unlock Full Specs
to access all available technical data