The MCP1825S-3302E/EB is a low dropout (LDO) linear voltage regulator capable of delivering up to 500 mA of output current. It operates within an input voltage range of 2.1V to 6.0V and provides a fixed output voltage of 3.3V. The device features a low dropout voltage of 210 mV at full load, ensuring efficient operation in low voltage applications. With a typical quiescent current of 120 µA and a shutdown supply current of just 0.1 µA, it is suitable for battery-powered devices. The MCP1825S is stable with a minimum output capacitance of 1.0 µF, which allows for reduced output noise and smaller overall design footprint. It includes built-in protection features such as short circuit current limiting and overtemperature protection, enhancing reliability in various applications. The device is available in multiple package options, including TO-263-3, TO-220-3, and SOT-223-3, making it versatile for different design requirements. This regulator is ideal for applications such as networking backplane cards, notebook computers, and other portable devices requiring efficient voltage regulation.
Manufacturer: Microchip Technology
Win Source Part Number: 1220962-MCP1825S-330
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 3-DDPAK
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: MCP1825S
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.35V at 500mA
Current - Quiescent (Iq): 220μA
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 3-DDPAK
IC REG LINEAR 3.3V 500MA 3DDPAK Product overview: MCP1825S-3302E/EB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1825S-3302E/E
IC REG LINEAR 3.3V 500MA 3DDPAK
IC REG LINEAR 3.3V 500MA 3DDPAK
IC REG LINEAR 3.3V 500MA 3DDPAK
LDO Voltage Regulators 500 mA CMOS LDO Vout 3.3V ETR
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1220962-MCP1825S-3302E/EB | MCP1825S-3302E/EB-ND | 776-MCP1825S-3302E/EB | MCP1825S-3302E/EB | MCP1825S-3302E/EB | MCP1825S-3302E/EB | MCP1825S-3302E/EB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1825S-3302E/EB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 500MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | DPAK; TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | Other; Tube | TO-263 | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |