Manufacturer: Microchip Technology
Win Source Part Number: 926617-MCP1824T-3002
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 300mA SOT-223-5
Package: SOT-223-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP1824
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1824T-3002E/DCCT,
IC REG LINEAR 3V 300MA SOT223-5 Product overview: MCP1824T-3002E/DC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1824T-3002E/D
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-5
IC REG LINEAR 3V 300MA SOT223-5
IC REG LINEAR 3V 300MA SOT223-5
IC REG LINEAR 3V 300MA SOT223-5
LDO Voltage Regulators 300 mA CMOS LDO Vout 3.0V ETR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 926617-MCP1824T-3002E/DC | 776-MCP1824T-3002E/DC | MCP1824T-3002E/DCCT-ND | 536-MCP1824T-3002E/DC | MCP1824T-3002E/DC | MCP1824T-3002E/DC | MCP1824T-3002E/DC |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1824T-3002E/DC | 3V 300MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LINEAR 3V 300MA SOT223-5 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Polarity | Positive | Positive | |||||
| Package Type | Other; SOT-223-5 | Other; Tape & Reel (TR) | Other; SOT-223-6 | Other; SOT-223-6 | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts |