Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
IC REG LIN 0.8V 500MA SOT223-3 Product overview: MCP1825S-0802E/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1825S-0802E/D
LDO Voltage Regulators 500 mA CMOS LDO Vout 0.8V ETR
IC REG LIN 0.8V 500MA SOT223-3
IC REG LIN 0.8V 500MA SOT223-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MCP1825S-0802E/DB-ND | 776-MCP1825S-0802E/DB | MCP1825S-0802E/DB | MCP1825S-0802E/DB | MCP1825S-0802E/DB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 0.8V 500MA Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; TO-261-4, TO-261AA | Other; Tube | |||
| Special Features | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) |