LDO Regulator Pos 1.8V 0.15A Automotive AEC-Q100 4-Pin(3+Tab) SOT-223 T/R Product overview: MCP1754ST-1802E/DB from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 1.8V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 1.8V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MCP1754ST-1802E/
Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078174-MCP1754ST-18
Output Voltage: 1.8 V
Categories: PMIC - Voltage Regulators - Linear
Alternative Parts (Cross-Reference): MCP1754ST-1802E/DBMC
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Dropout Voltage: 300 mV
LDO Voltage Regulators LDO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-MCP1754ST-1802E/DB | 1078174-MCP1754ST-1802E/DB | MCP1754ST-1802E/DB |
| Product Name | Automotive 1.8V 0.15A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MCP1754ST-1802E/DB | LDO Voltage Regulators |
| Output Voltage Type | Fixed | ||
| Package Type | Other; Tape and Reel | ||
| Output Voltage | 1.8 volts | 1.8 volts | |
| IOUT | 0.1500 amps |