Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1826S-2502E/AB

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1826S-2502E/AB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1826S-2502E/AB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1826S-2502E/AB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Buy Now Datasheet
Singapore, Singapore
2.5V 1A TO220 Voltage Regulator IC
776-MCP1826S-2502E/AB
2.5V 1A TO220 Voltage Regulator IC 776-MCP1826S-2502E/AB
IC REG LINEAR 2.5V 1A TO220-3 Product overview: MCP1826S-2502E/AB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1826S-2502E/A B can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 1A TO220-3 Product overview: MCP1826S-2502E/AB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1826S-2502E/AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MCP1826S-2502E/AB - 1220972-MCP1826S-2502E/AB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1826S-2502E/AB
1220972-MCP1826S-2502E/AB
PMIC - PMIC - Voltage Regulators - Linear - MCP1826S-2502E/AB 1220972-MCP1826S-2502E/AB
Manufacturer: Microchip Technology Win Source Part Number: 1220972-MCP1826S-250 2E/AB Packaging: Tube Mounting Style: Through Hole Output Type: Fixed Output Current: 1A Categories: Integrated Circuits Supplier Device Package: TO-220-3 Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB (100Hz) Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.microchip.com Manufacturer Package: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: MCP1826S Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V Voltage - Input (Maximum): 6V Maximum Dropout Voltage: 0.4V at 1A Current - Quiescent (Iq): 220μA

Manufacturer: Microchip Technology
Win Source Part Number: 1220972-MCP1826S-2502E/AB
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: TO-220-3
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: MCP1826S
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.4V at 1A
Current - Quiescent (Iq): 220μA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1826S-2502E/AB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1826S-2502E/AB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1826S-2502E/AB
IC REG LINEAR 2.5V 1A TO220-3

IC REG LINEAR 2.5V 1A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1826S-2502E/AB
LDO Voltage Regulators MCP1826S-2502E/AB
LDO Voltage Regulators 1A CMOS LDO Vout 2.5V ETR

LDO Voltage Regulators 1A CMOS LDO Vout 2.5V ETR

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MCP1826S-2502E/AB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1826S-2502E/AB
PMIC - Voltage Regulators - Linear MCP1826S-2502E/AB
IC REG LINEAR 2.5V 1A TO220-3

IC REG LINEAR 2.5V 1A TO220-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MCP1826S-2502E/AB-ND 776-MCP1826S-2502E/AB 1220972-MCP1826S-2502E/AB MCP1826S-2502E/AB MCP1826S-2502E/AB MCP1826S-2502E/AB
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 1A TO220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MCP1826S-2502E/AB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type TO-220; Other; TO-220-3 Other; Tube TO-220; Other; TO-220-3 TO-220
Special Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3955SLB - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - CAT6221-SPTD-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.3000 amps
View Details
5.5V SSOP Power Management IC - 738-AMC6821SDBQ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 8287564 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details