IC REG LINEAR 3.3V 1A TO220-5 Product overview: MCP1826-3302E/AT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1826-3302E/AT
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-5
Manufacturer: Microchip Technology
Win Source Part Number: 1323682-MCP1826-3302
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: TO-220-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-220-5
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: Not Applicable
Current - Quiescent (Iq): 220 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: MCP1826
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.4V @ 1A
IC REG LINEAR 3.3V 1A TO220-5
IC REG LINEAR 3.3V 1A TO220-5
LDO Voltage Regulators 1A CMOS LDO Vout 3.3V ETR
IC REG LINEAR 3.3V 1A TO220-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MCP1826-3302E/AT | MCP1826-3302E/AT-ND | 1323682-MCP1826-3302E/AT | MCP1826-3302E/AT | MCP1826-3302E/AT | MCP1826-3302E/AT | MCP1826-3302E/AT |
| Product Name | 3.3V 1A TO220 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tube | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | TO-220; Other; TO-220-5 | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 6 volts | 6 volts | 6 volts |