The MCP1825ST-1802E/EB is a low dropout (LDO) linear voltage regulator capable of delivering up to 500 mA of output current. It operates within an input voltage range of 2.1V to 6.0V and offers an adjustable output voltage range from 0.8V to 5.0V. The device features low dropout voltage, typically 210 mV at 500 mA, and a low quiescent current of 120 µA, making it suitable for battery-powered applications. The MCP1825ST-1802E/EB is stable with a minimum of 1.0 µF ceramic output capacitance, which helps reduce output noise and overall solution size. It includes protection features such as short circuit current limiting and overtemperature protection. The device is available in multiple package options, including TO-263-5, TO-220-5, and SOT-223-5, facilitating integration into various designs. This regulator is ideal for applications requiring high current at low output voltages, such as networking backplane cards and portable computing devices.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 3-DDPAK
IC REG LINEAR 1.8V 500MA 3DDPAK
LDO Voltage Regulators 500 mA CMOS LDO Vout 1.8V ETR
IC REG LINEAR 1.8V 500MA 3DDPAK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1825ST-1802E/EBTR-ND | MCP1825ST-1802E/EB | MCP1825ST-1802E/EB | MCP1825ST-1802E/EB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263 | ||
| Special Features | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) |