The MCP1824ST-3302E/DB is a low dropout (LDO) linear voltage regulator capable of delivering up to 300 mA of output current. It operates within an input voltage range of 2.1V to 6.0V and provides a fixed output voltage of 3.3V. The device features a low dropout voltage of 200 mV at full load and a typical output voltage tolerance of 0.4%. It is stable with a minimum output capacitance of 1.0 µF, making it suitable for applications requiring compact design and low output noise. The MCP1824ST-3302E/DB has a low quiescent current of 120 µA, which is advantageous for battery-powered devices, and a shutdown supply current of only 0.1 µA when disabled. It includes features such as short circuit current limiting and overtemperature protection, enhancing its reliability in various applications. The device is packaged in a 3-lead SOT-223 configuration, facilitating easy integration into electronic designs. This regulator is ideal for use in high-speed driver chipsets, networking backplane cards, and portable computing devices.
Manufacturer: Microchip Technology
Win Source Part Number: 1074916-MCP1824ST-33
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.32V @ 300mA
Operating Supply Current: 220μA
PSRR: 55dB (100Hz)
Control Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Automotive
LDO Regulator 300mA 3.3V SHDN SOT223-3
LDO Regulator 300mA 3.3V SHDN SOT223-3
LDO Regulator 300mA 3.3V SHDN SOT223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-3
IC REG LIN 3.3V 300MA SOT223-3 Product overview: MCP1824ST-3302E/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1824ST-3302E/
IC REG LIN 3.3V 300MA SOT223-3
IC REG LIN 3.3V 300MA SOT223-3
LDO Voltage Regulators 300 mA CMOS LDO Vout 3.3V Ext Temp Range
IC REG LIN 3.3V 300MA SOT223-3
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1074916-MCP1824ST-3302E/DB | 6694979 | 6694979P | MCP1824ST-3302E/DBCT-ND | 776-MCP1824ST-3302E/DB | MCP1824ST-3302E/DB | MCP1824ST-3302E/DB | MCP1824ST-3302E/DB | MCP1824ST-3302E/DB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1824ST-3302E/DB | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 300MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; SOT-223-3 | Other; Sot-223 | Other; SOT-223 | Other; TO-261-4, TO-261AA | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | |||
| Life Cycle Stage | Maturity; Active | ||||||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |