Manufacturer: Microchip Technology
Win Source Part Number: 1220963-MCP1825S-500
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 500mA
Family Name: MCP1825S
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 220μA
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 3-DDPAK
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.35V @ 500mA
Alternative Parts (Cross-Reference): TS29150CM5.0; TS2937CM50 RNG; BD750L2FP2-CE2;
Introduction Date: August 31, 2007
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5V 500MA 3DDPAK Product overview: MCP1825S-5002E/EB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1825S-5002E/E
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 3-DDPAK
LDO Voltage Regulators 500 mA CMOS LDO Vout 5.0V ETR
IC REG LINEAR 5V 500MA 3DDPAK
IC REG LINEAR 5V 500MA 3DDPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1220963-MCP1825S-5002E/EB | 776-MCP1825S-5002E/EB | MCP1825S-5002E/EB-ND | MCP1825S-5002E/EB | MCP1825S-5002E/EB | MCP1825S-5002E/EB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1825S-5002E/EB | 5V 500MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | DPAK; TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA | Other; Tube | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts |